Welwyn Components, Ltd. Res, 52K3, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-52K3KT3

Description
RES, 52K3, 10%, 0.33W, 1206, THICK FILM; Resistance:52.3kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet
Description
RES, 52K3, 10%, 0.33W, 1206, THICK FILM; Resistance:52.3kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 52K3, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH5866 - Newark, An Avnet Company
Chicago, IL, United States
Res, 52K3, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH5866
Res, 52K3, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH5866
RES, 52K3, 10%, 0.33W, 1206, THICK FILM; Resistance:52.3kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 52K3, 10%, 0.33W, 1206, THICK FILM; Resistance:52.3kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 52K3, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH8522 - Newark, An Avnet Company
Chicago, IL, United States
Res, 52K3, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH8522
Res, 52K3, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH8522
RES, 52K3, 10%, 0.33W, 1206, THICK FILM; Resistance:52.3kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 52K3, 10%, 0.33W, 1206, THICK FILM; Resistance:52.3kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH5866
Product Name Res, 52K3, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 432 ohms
View Details
2 suppliers
Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R912JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details