Welwyn Components, Ltd. Res, 52K3, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-52K3JT3

Description
RES, 52K3, 5%, 0.33W, 1206, THICK FILM; Resistance:52.3kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 52K3, 5%, 0.33W, 1206, THICK FILM; Resistance:52.3kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 52K3, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH8256 - Newark, An Avnet Company
Chicago, IL, United States
Res, 52K3, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH8256
Res, 52K3, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH8256
RES, 52K3, 5%, 0.33W, 1206, THICK FILM; Resistance:52.3kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 52K3, 5%, 0.33W, 1206, THICK FILM; Resistance:52.3kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 52K3, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH8420 - Newark, An Avnet Company
Chicago, IL, United States
Res, 52K3, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH8420
Res, 52K3, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH8420
RES, 52K3, 5%, 0.33W, 1206, THICK FILM; Resistance:52.3kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 52K3, 5%, 0.33W, 1206, THICK FILM; Resistance:52.3kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH8256
Product Name Res, 52K3, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 52300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers