The Res, 510R, 10%, 0.33W, 1206, Thick Film resistor is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 510 ohms with a tolerance of ±10%. The power rating is 0.33W, making it suitable for various electronic applications. The resistor is constructed using thick film technology on a 96% alumina substrate, ensuring durability and reliability. It is RoHS compliant and has sulfur-resistant properties, which enhances its performance in harsh environments. The device can withstand a maximum operating temperature of 155°C and is capable of handling overload conditions of up to 6.25 times its rated power for short durations. The wrap-around terminations provide excellent solderability and leach resistance, making it compatible with standard soldering processes. This resistor is supplied on 8mm carrier tape, facilitating automated assembly.
RES, 510R, 10%, 0.33W, 1206, THICK FILM; Resistance:510ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
RES, 510R, 10%, 0.33W, 1206, THICK FILM; Resistance:510ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 04AH3334 |
| Product Name | Res, 510R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |
| Resistance Range | 510 ohms |