Welwyn Components, Ltd. Res, 4K99, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-4K99JT3

Description
RES, 4K99, 5%, 0.33W, 1206, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 4K99, 5%, 0.33W, 1206, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K99, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH3267 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH3267
Res, 4K99, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH3267
RES, 4K99, 5%, 0.33W, 1206, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K99, 5%, 0.33W, 1206, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K99, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH3439 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH3439
Res, 4K99, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH3439
RES, 4K99, 5%, 0.33W, 1206, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K99, 5%, 0.33W, 1206, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH3267
Product Name Res, 4K99, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 4990 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614972-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details