Welwyn Components, Ltd. Res, 4K64, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-4K64KT3

Description
RES, 4K64, 10%, 0.33W, 1206, THICK FILM; Resistance:4.64kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet
Description
RES, 4K64, 10%, 0.33W, 1206, THICK FILM; Resistance:4.64kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K64, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH5856 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K64, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH5856
Res, 4K64, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH5856
RES, 4K64, 10%, 0.33W, 1206, THICK FILM; Resistance:4.64kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 4K64, 10%, 0.33W, 1206, THICK FILM; Resistance:4.64kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K64, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH8325 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K64, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH8325
Res, 4K64, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH8325
RES, 4K64, 10%, 0.33W, 1206, THICK FILM; Resistance:4.64kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 4K64, 10%, 0.33W, 1206, THICK FILM; Resistance:4.64kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH5856
Product Name Res, 4K64, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614596-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Through Hole Resistors - 1468269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details