Welwyn Components, Ltd. Res, 4K02, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-4K02MT3

Description
RES, 4K02, 20%, 0.33W, 1206, THICK FILM; Resistance:4.02kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet
Description
RES, 4K02, 20%, 0.33W, 1206, THICK FILM; Resistance:4.02kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K02, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH5852 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K02, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH5852
Res, 4K02, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH5852
RES, 4K02, 20%, 0.33W, 1206, THICK FILM; Resistance:4.02kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 4K02, 20%, 0.33W, 1206, THICK FILM; Resistance:4.02kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K02, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH8422 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K02, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH8422
Res, 4K02, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH8422
RES, 4K02, 20%, 0.33W, 1206, THICK FILM; Resistance:4.02kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 4K02, 20%, 0.33W, 1206, THICK FILM; Resistance:4.02kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH5852
Product Name Res, 4K02, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1614888-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6980 ohms
View Details
2 suppliers