Welwyn Components, Ltd. Res, 49R9, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-49R9KT1

Description
RES, 49R9, 10%, 0.33W, 1206, THICK FILM; Resistance:49.9ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 49R9, 10%, 0.33W, 1206, THICK FILM; Resistance:49.9ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 49R9, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH8392 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH8392
Res, 49R9, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH8392
RES, 49R9, 10%, 0.33W, 1206, THICK FILM; Resistance:49.9ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 49R9, 10%, 0.33W, 1206, THICK FILM; Resistance:49.9ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 49R9, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH8494 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH8494
Res, 49R9, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH8494
RES, 49R9, 10%, 0.33W, 1206, THICK FILM; Resistance:49.9ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 49R9, 10%, 0.33W, 1206, THICK FILM; Resistance:49.9ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH8392
Product Name Res, 49R9, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details