Welwyn Components, Ltd. Res, 487R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-487RJT1

Description
RES, 487R, 5%, 0.33W, 1206, THICK FILM; Resistance:487ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 487R, 5%, 0.33W, 1206, THICK FILM; Resistance:487ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 487R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH0851 - Newark, An Avnet Company
Chicago, IL, United States
Res, 487R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH0851
Res, 487R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH0851
RES, 487R, 5%, 0.33W, 1206, THICK FILM; Resistance:487ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 487R, 5%, 0.33W, 1206, THICK FILM; Resistance:487ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 487R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 03AH8208 - Newark, An Avnet Company
Chicago, IL, United States
Res, 487R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
03AH8208
Res, 487R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 03AH8208
RES, 487R, 5%, 0.33W, 1206, THICK FILM; Resistance:487ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 487R, 5%, 0.33W, 1206, THICK FILM; Resistance:487ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH0851
Product Name Res, 487R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 487 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details