Welwyn Components, Ltd. Res, 45R3, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-45R3MT3

Description
RES, 45R3, 20%, 0.33W, 1206, THICK FILM; Resistance:45.3ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 45R3, 20%, 0.33W, 1206, THICK FILM; Resistance:45.3ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 45R3, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH5884 - Newark, An Avnet Company
Chicago, IL, United States
Res, 45R3, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH5884
Res, 45R3, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH5884
RES, 45R3, 20%, 0.33W, 1206, THICK FILM; Resistance:45.3ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 45R3, 20%, 0.33W, 1206, THICK FILM; Resistance:45.3ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 45R3, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH0478 - Newark, An Avnet Company
Chicago, IL, United States
Res, 45R3, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH0478
Res, 45R3, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH0478
RES, 45R3, 20%, 0.33W, 1206, THICK FILM; Resistance:45.3ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 45R3, 20%, 0.33W, 1206, THICK FILM; Resistance:45.3ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH5884
Product Name Res, 45R3, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 45.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2800 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58C10LJ-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
4 suppliers