Welwyn Components, Ltd. Res, 45K3, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-45K3MT3

Description
RES, 45K3, 20%, 0.33W, 1206, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet
Description
RES, 45K3, 20%, 0.33W, 1206, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 45K3, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 03AH8198 - Newark, An Avnet Company
Chicago, IL, United States
Res, 45K3, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
03AH8198
Res, 45K3, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 03AH8198
RES, 45K3, 20%, 0.33W, 1206, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 45K3, 20%, 0.33W, 1206, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 45K3, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH6389 - Newark, An Avnet Company
Chicago, IL, United States
Res, 45K3, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH6389
Res, 45K3, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH6389
RES, 45K3, 20%, 0.33W, 1206, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 45K3, 20%, 0.33W, 1206, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AH8198
Product Name Res, 45K3, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details