Welwyn Components, Ltd. Res, 45K3, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-45K3KT1

Description
RES, 45K3, 10%, 0.33W, 1206, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet
Description
RES, 45K3, 10%, 0.33W, 1206, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 45K3, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH8207 - Newark, An Avnet Company
Chicago, IL, United States
Res, 45K3, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH8207
Res, 45K3, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH8207
RES, 45K3, 10%, 0.33W, 1206, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 45K3, 10%, 0.33W, 1206, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 45K3, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH4883 - Newark, An Avnet Company
Chicago, IL, United States
Res, 45K3, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH4883
Res, 45K3, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH4883
RES, 45K3, 10%, 0.33W, 1206, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 45K3, 10%, 0.33W, 1206, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH8207
Product Name Res, 45K3, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614532-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers