Welwyn Components, Ltd. Res, 44K2, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-44K2JT3

Description
RES, 44K2, 5%, 0.33W, 1206, THICK FILM; Resistance:44.2kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 44K2, 5%, 0.33W, 1206, THICK FILM; Resistance:44.2kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 44K2, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH0850 - Newark, An Avnet Company
Chicago, IL, United States
Res, 44K2, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH0850
Res, 44K2, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH0850
RES, 44K2, 5%, 0.33W, 1206, THICK FILM; Resistance:44.2kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 44K2, 5%, 0.33W, 1206, THICK FILM; Resistance:44.2kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 44K2, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH3467 - Newark, An Avnet Company
Chicago, IL, United States
Res, 44K2, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH3467
Res, 44K2, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH3467
RES, 44K2, 5%, 0.33W, 1206, THICK FILM; Resistance:44.2kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 44K2, 5%, 0.33W, 1206, THICK FILM; Resistance:44.2kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH0850
Product Name Res, 44K2, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 44200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers