Welwyn Components, Ltd. Res, 43R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-43RJT3

Description
RES, 43R, 5%, 0.33W, 1206, THICK FILM; Resistance:43ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 43R, 5%, 0.33W, 1206, THICK FILM; Resistance:43ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 43R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH8362 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH8362
Res, 43R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH8362
RES, 43R, 5%, 0.33W, 1206, THICK FILM; Resistance:43ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 43R, 5%, 0.33W, 1206, THICK FILM; Resistance:43ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 43R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH8361 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH8361
Res, 43R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH8361
RES, 43R, 5%, 0.33W, 1206, THICK FILM; Resistance:43ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 43R, 5%, 0.33W, 1206, THICK FILM; Resistance:43ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH8362
Product Name Res, 43R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 43 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.43 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260348 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R621JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers