Welwyn Components, Ltd. Res, 43K2, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-43K2JT3

Description
RES, 43K2, 5%, 0.33W, 1206, THICK FILM; Resistance:43.2kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 43K2, 5%, 0.33W, 1206, THICK FILM; Resistance:43.2kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 43K2, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH0841 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K2, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH0841
Res, 43K2, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH0841
RES, 43K2, 5%, 0.33W, 1206, THICK FILM; Resistance:43.2kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 43K2, 5%, 0.33W, 1206, THICK FILM; Resistance:43.2kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 43K2, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH8192 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K2, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH8192
Res, 43K2, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH8192
RES, 43K2, 5%, 0.33W, 1206, THICK FILM; Resistance:43.2kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 43K2, 5%, 0.33W, 1206, THICK FILM; Resistance:43.2kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH0841
Product Name Res, 43K2, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 43200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1617597 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 4756640 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers