Welwyn Components, Ltd. Res, 432K, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-432KMT3

Description
RES, 432K, 20%, 0.33W, 1206, THICK FILM; Resistance:432kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RES, 432K, 20%, 0.33W, 1206, THICK FILM; Resistance:432kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 432K, 20%, 0.33W, 1206, Thick Film resistor is a high pulse double-sided chip resistor designed for applications requiring robust performance. It features a resistance value of 432 kΩ with a tolerance of ±20%, and a power rating of 0.33W at 70°C. The resistor is constructed using thick film technology on a 96% alumina substrate, providing excellent thermal stability and reliability. This component is suitable for automatic handling due to its rectangular shape and small dimensional tolerances. It can be soldered using reflow or wave soldering techniques, and its wrap-around terminations ensure good leach resistance and reliable electrical contact. The resistor can withstand a maximum operating temperature of 155°C and is resistant to solder heat, making it suitable for various industrial applications. The product complies with RoHS standards and is designed to perform well under high pulse conditions, with a maximum overload capability of 6.25 times the rated power for short durations. It is packaged on 8mm carrier tape for easy integration into automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Res, 432K, 20%, 0.33W, 1206, Thick Film resistor is a high pulse double-sided chip resistor designed for applications requiring robust performance. It features a resistance value of 432 kΩ with a tolerance of ±20%, and a power rating of 0.33W at 70°C. The resistor is constructed using thick film technology on a 96% alumina substrate, providing excellent thermal stability and reliability. This component is suitable for automatic handling due to its rectangular shape and small dimensional tolerances. It can be soldered using reflow or wave soldering techniques, and its wrap-around terminations ensure good leach resistance and reliable electrical contact. The resistor can withstand a maximum operating temperature of 155°C and is resistant to solder heat, making it suitable for various industrial applications. The product complies with RoHS standards and is designed to perform well under high pulse conditions, with a maximum overload capability of 6.25 times the rated power for short durations. It is packaged on 8mm carrier tape for easy integration into automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Res, 432K, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH8370 - Newark, An Avnet Company
Chicago, IL, United States
Res, 432K, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH8370
Res, 432K, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH8370
RES, 432K, 20%, 0.33W, 1206, THICK FILM; Resistance:432kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 432K, 20%, 0.33W, 1206, THICK FILM; Resistance:432kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 432K, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH8468 - Newark, An Avnet Company
Chicago, IL, United States
Res, 432K, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH8468
Res, 432K, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH8468
RES, 432K, 20%, 0.33W, 1206, THICK FILM; Resistance:432kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 432K, 20%, 0.33W, 1206, THICK FILM; Resistance:432kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH8370
Product Name Res, 432K, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 432000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details