The Res, 41K2, 10%, 0.33W, 1206, Thick Film resistor is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 41.2 kΩ with a tolerance of ±10%. The power rating is 0.33 W, suitable for various electronic applications. This resistor is constructed using thick film technology on a 96% alumina substrate, providing enhanced durability and performance. It is also sulfur resistant and compliant with RoHS standards. The operating temperature range is from -55°C to +155°C, and it can withstand a dielectric voltage of 500 V. The resistor is packaged on 8mm carrier tape, making it compatible with automatic handling methods.
RES, 41K2, 10%, 0.33W, 1206, THICK FILM; Resistance:41.2kohm;
RES, 41K2, 10%, 0.33W, 1206, THICK FILM; Resistance:41.2kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 06AH8187 |
| Product Name | Res, 41K2, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |