Welwyn Components, Ltd. Res, 3R9, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-3R9JT1

Description
RES, 3R9, 5%, 0.33W, 1206, THICK FILM; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RES, 3R9, 5%, 0.33W, 1206, THICK FILM; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 3R9, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH5733 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R9, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH5733
Res, 3R9, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH5733
RES, 3R9, 5%, 0.33W, 1206, THICK FILM; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3R9, 5%, 0.33W, 1206, THICK FILM; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, 3R9, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH9977 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R9, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH9977
Res, 3R9, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH9977
RES, 3R9, 5%, 0.33W, 1206, THICK FILM; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3R9, 5%, 0.33W, 1206, THICK FILM; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH5733
Product Name Res, 3R9, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 3.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers