Welwyn Components, Ltd. Res, 3R92, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-3R92MT3

Description
RES, 3R92, 20%, 0.33W, 1206, THICK FILM; Resistance:3.92ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 3R92, 20%, 0.33W, 1206, THICK FILM; Resistance:3.92ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3R92, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 03AH8095 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R92, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
03AH8095
Res, 3R92, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 03AH8095
RES, 3R92, 20%, 0.33W, 1206, THICK FILM; Resistance:3.92ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3R92, 20%, 0.33W, 1206, THICK FILM; Resistance:3.92ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3R92, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH0396 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R92, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH0396
Res, 3R92, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH0396
RES, 3R92, 20%, 0.33W, 1206, THICK FILM; Resistance:3.92ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3R92, 20%, 0.33W, 1206, THICK FILM; Resistance:3.92ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AH8095
Product Name Res, 3R92, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 3.92 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers
Through Hole Resistors - 1249316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R273JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers