The Res, 3R3, 5%, 0.33W, 1206, Thick Film resistor from Tt Electronics/Welwyn is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 3.3 ohms with a tolerance of ±5%. The power rating is 0.33W, suitable for various electronic applications. This resistor is constructed using thick film technology on a 96% alumina substrate, ensuring robust performance and reliability. It is also sulfur resistant and compliant with RoHS standards. The operating temperature range is from -55°C to +155°C, with a maximum dielectric withstand voltage of 500V. The resistor can handle overload conditions of up to 6.25 times the rated power for short durations. Its wrap-around terminations provide excellent solderability and leach resistance, making it suitable for automated assembly processes.
RES, 3R3, 5%, 0.33W, 1206, THICK FILM; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
RES, 3R3, 5%, 0.33W, 1206, THICK FILM; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 05AH8348 |
| Product Name | Res, 3R3, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |
| Resistance Range | 3.3 ohms |