Welwyn Components, Ltd. Res, 3K83, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-3K83JT1

Description
RES, 3K83, 5%, 0.33W, 1206, THICK FILM; Resistance:3.83kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 3K83, 5%, 0.33W, 1206, THICK FILM; Resistance:3.83kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K83, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH5787 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K83, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH5787
Res, 3K83, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH5787
RES, 3K83, 5%, 0.33W, 1206, THICK FILM; Resistance:3.83kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K83, 5%, 0.33W, 1206, THICK FILM; Resistance:3.83kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K83, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH0392 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K83, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH0392
Res, 3K83, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH0392
RES, 3K83, 5%, 0.33W, 1206, THICK FILM; Resistance:3.83kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K83, 5%, 0.33W, 1206, THICK FILM; Resistance:3.83kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH5787
Product Name Res, 3K83, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 3830 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180000 ohms
View Details
2 suppliers
Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 4756599 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers