Welwyn Components, Ltd. Res, 390K, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-390KMT1

Description
RES, 390K, 20%, 0.33W, 1206, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 390K, 20%, 0.33W, 1206, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 390K, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH8313 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH8313
Res, 390K, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH8313
RES, 390K, 20%, 0.33W, 1206, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 390K, 20%, 0.33W, 1206, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 390K, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 07AH0005 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
07AH0005
Res, 390K, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 07AH0005
RES, 390K, 20%, 0.33W, 1206, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 390K, 20%, 0.33W, 1206, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH8313
Product Name Res, 390K, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 390000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details