Welwyn Components, Ltd. Res, 38K3, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-38K3MT1

Description
RES, 38K3, 20%, 0.33W, 1206, THICK FILM; Resistance:38.3kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet
Description
RES, 38K3, 20%, 0.33W, 1206, THICK FILM; Resistance:38.3kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 38K3, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH1840 - Newark, An Avnet Company
Chicago, IL, United States
Res, 38K3, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH1840
Res, 38K3, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH1840
RES, 38K3, 20%, 0.33W, 1206, THICK FILM; Resistance:38.3kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 38K3, 20%, 0.33W, 1206, THICK FILM; Resistance:38.3kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 38K3, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 03AH8141 - Newark, An Avnet Company
Chicago, IL, United States
Res, 38K3, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
03AH8141
Res, 38K3, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 03AH8141
RES, 38K3, 20%, 0.33W, 1206, THICK FILM; Resistance:38.3kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 38K3, 20%, 0.33W, 1206, THICK FILM; Resistance:38.3kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH1840
Product Name Res, 38K3, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R471JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers