Welwyn Components, Ltd. Res, 38K3, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-38K3KT3

Description
RES, 38K3, 10%, 0.33W, 1206, THICK FILM; Resistance:38.3kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet
Description
RES, 38K3, 10%, 0.33W, 1206, THICK FILM; Resistance:38.3kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 38K3, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH0800 - Newark, An Avnet Company
Chicago, IL, United States
Res, 38K3, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH0800
Res, 38K3, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH0800
RES, 38K3, 10%, 0.33W, 1206, THICK FILM; Resistance:38.3kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 38K3, 10%, 0.33W, 1206, THICK FILM; Resistance:38.3kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 38K3, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH5843 - Newark, An Avnet Company
Chicago, IL, United States
Res, 38K3, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH5843
Res, 38K3, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH5843
RES, 38K3, 10%, 0.33W, 1206, THICK FILM; Resistance:38.3kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 38K3, 10%, 0.33W, 1206, THICK FILM; Resistance:38.3kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH0800
Product Name Res, 38K3, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1623695-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
2 suppliers