Welwyn Components, Ltd. Res, 38K3, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-38K3JT3

Description
RES, 38K3, 5%, 0.33W, 1206, THICK FILM; Resistance:38.3kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 38K3, 5%, 0.33W, 1206, THICK FILM; Resistance:38.3kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 38K3, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH3253 - Newark, An Avnet Company
Chicago, IL, United States
Res, 38K3, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH3253
Res, 38K3, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH3253
RES, 38K3, 5%, 0.33W, 1206, THICK FILM; Resistance:38.3kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 38K3, 5%, 0.33W, 1206, THICK FILM; Resistance:38.3kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 38K3, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH0799 - Newark, An Avnet Company
Chicago, IL, United States
Res, 38K3, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH0799
Res, 38K3, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH0799
RES, 38K3, 5%, 0.33W, 1206, THICK FILM; Resistance:38.3kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 38K3, 5%, 0.33W, 1206, THICK FILM; Resistance:38.3kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH3253
Product Name Res, 38K3, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 38300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R165JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details