Welwyn Components, Ltd. Res, 374K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-374KJT3

Description
RES, 374K, 5%, 0.33W, 1206, THICK FILM; Resistance:374kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 374K, 5%, 0.33W, 1206, THICK FILM; Resistance:374kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 374K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH8411 - Newark, An Avnet Company
Chicago, IL, United States
Res, 374K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH8411
Res, 374K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH8411
RES, 374K, 5%, 0.33W, 1206, THICK FILM; Resistance:374kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 374K, 5%, 0.33W, 1206, THICK FILM; Resistance:374kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 374K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH8156 - Newark, An Avnet Company
Chicago, IL, United States
Res, 374K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH8156
Res, 374K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH8156
RES, 374K, 5%, 0.33W, 1206, THICK FILM; Resistance:374kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 374K, 5%, 0.33W, 1206, THICK FILM; Resistance:374kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH8411
Product Name Res, 374K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 374000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details