Welwyn Components, Ltd. Res, 35K7, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-35K7JT1

Description
RES, 35K7, 5%, 0.33W, 1206, THICK FILM; Resistance:35.7kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 35K7, 5%, 0.33W, 1206, THICK FILM; Resistance:35.7kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 35K7, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH9995 - Newark, An Avnet Company
Chicago, IL, United States
Res, 35K7, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH9995
Res, 35K7, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH9995
RES, 35K7, 5%, 0.33W, 1206, THICK FILM; Resistance:35.7kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 35K7, 5%, 0.33W, 1206, THICK FILM; Resistance:35.7kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 35K7, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH8292 - Newark, An Avnet Company
Chicago, IL, United States
Res, 35K7, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH8292
Res, 35K7, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH8292
RES, 35K7, 5%, 0.33W, 1206, THICK FILM; Resistance:35.7kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 35K7, 5%, 0.33W, 1206, THICK FILM; Resistance:35.7kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH9995
Product Name Res, 35K7, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 35700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details