Welwyn Components, Ltd. Res, 348K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-348KJT1

Description
RES, 348K, 5%, 0.33W, 1206, THICK FILM; Resistance:348kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 348K, 5%, 0.33W, 1206, THICK FILM; Resistance:348kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 348K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH0780 - Newark, An Avnet Company
Chicago, IL, United States
Res, 348K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH0780
Res, 348K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH0780
RES, 348K, 5%, 0.33W, 1206, THICK FILM; Resistance:348kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 348K, 5%, 0.33W, 1206, THICK FILM; Resistance:348kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 348K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH8288 - Newark, An Avnet Company
Chicago, IL, United States
Res, 348K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH8288
Res, 348K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH8288
RES, 348K, 5%, 0.33W, 1206, THICK FILM; Resistance:348kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 348K, 5%, 0.33W, 1206, THICK FILM; Resistance:348kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH0780
Product Name Res, 348K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 348000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details