Welwyn Components, Ltd. Res, 33R2, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-33R2JT1

Description
RES, 33R2, 5%, 0.33W, 1206, THICK FILM; Resistance:33.2ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 33R2, 5%, 0.33W, 1206, THICK FILM; Resistance:33.2ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 33R2, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 03AH8115 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R2, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
03AH8115
Res, 33R2, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 03AH8115
RES, 33R2, 5%, 0.33W, 1206, THICK FILM; Resistance:33.2ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 33R2, 5%, 0.33W, 1206, THICK FILM; Resistance:33.2ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33R2, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH6334 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R2, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH6334
Res, 33R2, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH6334
RES, 33R2, 5%, 0.33W, 1206, THICK FILM; Resistance:33.2ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 33R2, 5%, 0.33W, 1206, THICK FILM; Resistance:33.2ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AH8115
Product Name Res, 33R2, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 33.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614353-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2800 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details