Welwyn Components, Ltd. Res, 33K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-33KJT3

Description
RES, 33K, 5%, 0.33W, 1206, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 33K, 5%, 0.33W, 1206, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 33K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH0410 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH0410
Res, 33K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH0410
RES, 33K, 5%, 0.33W, 1206, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 33K, 5%, 0.33W, 1206, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH3390 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH3390
Res, 33K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH3390
RES, 33K, 5%, 0.33W, 1206, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 33K, 5%, 0.33W, 1206, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH0410
Product Name Res, 33K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 33000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311275 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details