RES, 32R4, 10%, 0.33W, 1206, THICK FILM; Resistance:32.4ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
RES, 32R4, 10%, 0.33W, 1206, THICK FILM; Resistance:32.4ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 04AH8271 |
| Product Name | Res, 32R4, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |
| Resistance Range | 32.4 ohms |