Welwyn Components, Ltd. Res, 324R, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-324RMT1

Description
RES, 324R, 20%, 0.33W, 1206, THICK FILM; Resistance:324ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 324R, 20%, 0.33W, 1206, THICK FILM; Resistance:324ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 324R, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH3224 - Newark, An Avnet Company
Chicago, IL, United States
Res, 324R, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH3224
Res, 324R, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH3224
RES, 324R, 20%, 0.33W, 1206, THICK FILM; Resistance:324ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 324R, 20%, 0.33W, 1206, THICK FILM; Resistance:324ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 324R, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH3225 - Newark, An Avnet Company
Chicago, IL, United States
Res, 324R, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH3225
Res, 324R, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH3225
RES, 324R, 20%, 0.33W, 1206, THICK FILM; Resistance:324ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 324R, 20%, 0.33W, 1206, THICK FILM; Resistance:324ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH3224
Product Name Res, 324R, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 324 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622794-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details