Welwyn Components, Ltd. Res, 30K9, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-30K9MT3

Description
RES, 30K9, 20%, 0.33W, 1206, THICK FILM; Resistance:30.9kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Description
RES, 30K9, 20%, 0.33W, 1206, THICK FILM; Resistance:30.9kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 30K9, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH8361 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K9, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH8361
Res, 30K9, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH8361
RES, 30K9, 20%, 0.33W, 1206, THICK FILM; Resistance:30.9kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 30K9, 20%, 0.33W, 1206, THICK FILM; Resistance:30.9kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site
Res, 30K9, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH0735 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K9, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH0735
Res, 30K9, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH0735
RES, 30K9, 20%, 0.33W, 1206, THICK FILM; Resistance:30.9kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 30K9, 20%, 0.33W, 1206, THICK FILM; Resistance:30.9kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH8361
Product Name Res, 30K9, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details