The Res, 2R61, 20%, 0.33W, 1206, Thick Film resistor is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 2.61 ohms with a tolerance of ±20%. The power rating is 0.33W at 70°C, with the ability to withstand overload conditions of up to 6.25 times the rated power for 2 seconds. This resistor is constructed using thick film technology on a 96% alumina substrate, providing enhanced durability and reliability. It is also sulfur resistant and compliant with RoHS standards. The dimensions of the resistor are 3.2mm x 1.6mm x 0.7mm, making it suitable for compact designs. The wrap-around terminations ensure good solderability and leach resistance, allowing for reliable connections in automated assembly processes.
RES, 2R61, 20%, 0.33W, 1206, THICK FILM; Resistance:2.61ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
RES, 2R61, 20%, 0.33W, 1206, THICK FILM; Resistance:2.61ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 05AH8261 |
| Product Name | Res, 2R61, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |
| Resistance Range | 2.61 ohms |