Welwyn Components, Ltd. Res, 2R4, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-2R4JT3

Description
RES, 2R4, 5%, 0.33W, 1206, THICK FILM; Resistance:2.4ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2R4, 5%, 0.33W, 1206, THICK FILM; Resistance:2.4ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2R4, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH5694 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R4, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH5694
Res, 2R4, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH5694
RES, 2R4, 5%, 0.33W, 1206, THICK FILM; Resistance:2.4ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2R4, 5%, 0.33W, 1206, THICK FILM; Resistance:2.4ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R4, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH5693 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R4, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH5693
Res, 2R4, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH5693
RES, 2R4, 5%, 0.33W, 1206, THICK FILM; Resistance:2.4ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2R4, 5%, 0.33W, 1206, THICK FILM; Resistance:2.4ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH5694
Product Name Res, 2R4, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 2.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details