Welwyn Components, Ltd. Res, 2R49, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-2R49MT3

Description
RES, 2R49, 20%, 0.33W, 1206, THICK FILM; Resistance:2.49ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2R49, 20%, 0.33W, 1206, THICK FILM; Resistance:2.49ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2R49, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH5633 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R49, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH5633
Res, 2R49, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH5633
RES, 2R49, 20%, 0.33W, 1206, THICK FILM; Resistance:2.49ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2R49, 20%, 0.33W, 1206, THICK FILM; Resistance:2.49ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R49, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH3100 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R49, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH3100
Res, 2R49, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH3100
RES, 2R49, 20%, 0.33W, 1206, THICK FILM; Resistance:2.49ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2R49, 20%, 0.33W, 1206, THICK FILM; Resistance:2.49ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH5633
Product Name Res, 2R49, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 2.49 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R824JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers