Welwyn Components, Ltd. Res, 2R43, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-2R43JT1

Description
RES, 2R43, 5%, 0.33W, 1206, THICK FILM; Resistance:2.43ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2R43, 5%, 0.33W, 1206, THICK FILM; Resistance:2.43ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2R43, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH0334 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R43, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH0334
Res, 2R43, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH0334
RES, 2R43, 5%, 0.33W, 1206, THICK FILM; Resistance:2.43ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2R43, 5%, 0.33W, 1206, THICK FILM; Resistance:2.43ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R43, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH0638 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R43, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH0638
Res, 2R43, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH0638
RES, 2R43, 5%, 0.33W, 1206, THICK FILM; Resistance:2.43ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2R43, 5%, 0.33W, 1206, THICK FILM; Resistance:2.43ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH0334
Product Name Res, 2R43, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 2.43 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details