Welwyn Components, Ltd. Res, 2R26, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-2R26KT1

Description
RES, 2R26, 10%, 0.33W, 1206, THICK FILM; Resistance:2.26ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2R26, 10%, 0.33W, 1206, THICK FILM; Resistance:2.26ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2R26, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH1772 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R26, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH1772
Res, 2R26, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH1772
RES, 2R26, 10%, 0.33W, 1206, THICK FILM; Resistance:2.26ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2R26, 10%, 0.33W, 1206, THICK FILM; Resistance:2.26ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R26, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH0608 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R26, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH0608
Res, 2R26, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH0608
RES, 2R26, 10%, 0.33W, 1206, THICK FILM; Resistance:2.26ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2R26, 10%, 0.33W, 1206, THICK FILM; Resistance:2.26ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH1772
Product Name Res, 2R26, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 2.26 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1-1614782-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 470 ohms
View Details
2 suppliers