Welwyn Components, Ltd. Res, 2R21, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-2R21MT1

Description
RES, 2R21, 20%, 0.33W, 1206, THICK FILM; Resistance:2.21ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2R21, 20%, 0.33W, 1206, THICK FILM; Resistance:2.21ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2R21, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH3250 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R21, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH3250
Res, 2R21, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH3250
RES, 2R21, 20%, 0.33W, 1206, THICK FILM; Resistance:2.21ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2R21, 20%, 0.33W, 1206, THICK FILM; Resistance:2.21ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R21, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH2951 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R21, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH2951
Res, 2R21, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH2951
RES, 2R21, 20%, 0.33W, 1206, THICK FILM; Resistance:2.21ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2R21, 20%, 0.33W, 1206, THICK FILM; Resistance:2.21ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH3250
Product Name Res, 2R21, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 2.21 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers