Welwyn Components, Ltd. Res, 2K61, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-2K61KT1

Description
RES, 2K61, 10%, 0.33W, 1206, THICK FILM; Resistance:2.61kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet
Description
RES, 2K61, 10%, 0.33W, 1206, THICK FILM; Resistance:2.61kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K61, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH8243 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K61, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH8243
Res, 2K61, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH8243
RES, 2K61, 10%, 0.33W, 1206, THICK FILM; Resistance:2.61kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 2K61, 10%, 0.33W, 1206, THICK FILM; Resistance:2.61kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K61, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH0326 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K61, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH0326
Res, 2K61, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH0326
RES, 2K61, 10%, 0.33W, 1206, THICK FILM; Resistance:2.61kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 2K61, 10%, 0.33W, 1206, THICK FILM; Resistance:2.61kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH8243
Product Name Res, 2K61, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2870 ohms
View Details
2 suppliers
Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details