The Res, 2K37, 20%, 0.33W, 1206, Thick Film resistor is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 2.37 kΩ with a tolerance of ±20%. The power rating is 0.33W, suitable for various electronic applications. This resistor is constructed using thick film technology on a 96% alumina substrate, providing enhanced durability and performance. It is resistant to sulfur-bearing gases and has Pb-free terminations, complying with RoHS standards. The operating temperature range is from -55°C to +155°C, and it can withstand overload conditions of up to 6.25 times the rated power for short durations. The resistor is packaged on 8mm carrier tape, facilitating automated handling and assembly.
RES, 2K37, 20%, 0.33W, 1206, THICK FILM; Resistance:2.37kohm;
RES, 2K37, 20%, 0.33W, 1206, THICK FILM; Resistance:2.37kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 05AH0617 |
| Product Name | Res, 2K37, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |