Welwyn Components, Ltd. Res, 2K1, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-2K1KT1

Description
RES, 2K1, 10%, 0.33W, 1206, THICK FILM; Resistance:2.1kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RES, 2K1, 10%, 0.33W, 1206, THICK FILM; Resistance:2.1kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 2K1, 10%, 0.33W, 1206, Thick Film resistor from Tt Electronics/Welwyn is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 2.1 kΩ with a tolerance of ±10% and a power rating of 0.33 W. The resistor is constructed using thick film technology on a 96% alumina substrate, providing enhanced durability and performance. It is suitable for automatic handling due to its rectangular shape and small dimensional tolerances. The device can withstand a maximum operating temperature of 155°C and is resistant to solder heat, making it compatible with typical Pb-free soldering processes. Additionally, it has good leach resistance properties due to its wrap-around terminations. This resistor is RoHS compliant and is ideal for applications requiring reliable performance under varying environmental conditions.

Datasheet Summary
Powered by GS/AI

The Res, 2K1, 10%, 0.33W, 1206, Thick Film resistor from Tt Electronics/Welwyn is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 2.1 kΩ with a tolerance of ±10% and a power rating of 0.33 W. The resistor is constructed using thick film technology on a 96% alumina substrate, providing enhanced durability and performance. It is suitable for automatic handling due to its rectangular shape and small dimensional tolerances. The device can withstand a maximum operating temperature of 155°C and is resistant to solder heat, making it compatible with typical Pb-free soldering processes. Additionally, it has good leach resistance properties due to its wrap-around terminations. This resistor is RoHS compliant and is ideal for applications requiring reliable performance under varying environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Res, 2K1, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH0587 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K1, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH0587
Res, 2K1, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH0587
RES, 2K1, 10%, 0.33W, 1206, THICK FILM; Resistance:2.1kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K1, 10%, 0.33W, 1206, THICK FILM; Resistance:2.1kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K1, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH8110 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K1, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH8110
Res, 2K1, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH8110
RES, 2K1, 10%, 0.33W, 1206, THICK FILM; Resistance:2.1kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K1, 10%, 0.33W, 1206, THICK FILM; Resistance:2.1kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH0587
Product Name Res, 2K1, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 2100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details