Welwyn Components, Ltd. Res, 2K15, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-2K15KT1

Description
RES, 2K15, 10%, 0.33W, 1206, THICK FILM; Resistance:2.15kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet
Description
RES, 2K15, 10%, 0.33W, 1206, THICK FILM; Resistance:2.15kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K15, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH5675 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K15, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH5675
Res, 2K15, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH5675
RES, 2K15, 10%, 0.33W, 1206, THICK FILM; Resistance:2.15kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 2K15, 10%, 0.33W, 1206, THICK FILM; Resistance:2.15kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K15, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH3232 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K15, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH3232
Res, 2K15, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH3232
RES, 2K15, 10%, 0.33W, 1206, THICK FILM; Resistance:2.15kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 2K15, 10%, 0.33W, 1206, THICK FILM; Resistance:2.15kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH5675
Product Name Res, 2K15, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 4757047 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers