Welwyn Components, Ltd. Res, 29K4, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-29K4MT3

Description
RES, 29K4, 20%, 0.33W, 1206, THICK FILM; Resistance:29.4kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet
Description
RES, 29K4, 20%, 0.33W, 1206, THICK FILM; Resistance:29.4kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 29K4, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH0695 - Newark, An Avnet Company
Chicago, IL, United States
Res, 29K4, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH0695
Res, 29K4, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH0695
RES, 29K4, 20%, 0.33W, 1206, THICK FILM; Resistance:29.4kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 29K4, 20%, 0.33W, 1206, THICK FILM; Resistance:29.4kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 29K4, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH3332 - Newark, An Avnet Company
Chicago, IL, United States
Res, 29K4, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH3332
Res, 29K4, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH3332
RES, 29K4, 20%, 0.33W, 1206, THICK FILM; Resistance:29.4kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 29K4, 20%, 0.33W, 1206, THICK FILM; Resistance:29.4kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH0695
Product Name Res, 29K4, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details