Welwyn Components, Ltd. Res, 29K4, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-29K4KT1

Description
RES, 29K4, 10%, 0.33W, 1206, THICK FILM; Resistance:29.4kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet
Description
RES, 29K4, 10%, 0.33W, 1206, THICK FILM; Resistance:29.4kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 29K4, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH8336 - Newark, An Avnet Company
Chicago, IL, United States
Res, 29K4, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH8336
Res, 29K4, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH8336
RES, 29K4, 10%, 0.33W, 1206, THICK FILM; Resistance:29.4kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 29K4, 10%, 0.33W, 1206, THICK FILM; Resistance:29.4kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 29K4, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH5772 - Newark, An Avnet Company
Chicago, IL, United States
Res, 29K4, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH5772
Res, 29K4, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH5772
RES, 29K4, 10%, 0.33W, 1206, THICK FILM; Resistance:29.4kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 29K4, 10%, 0.33W, 1206, THICK FILM; Resistance:29.4kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH8336
Product Name Res, 29K4, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details