Welwyn Components, Ltd. Res, 28R, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-28RMT1

Description
RES, 28R, 20%, 0.33W, 1206, THICK FILM; Resistance:28ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 28R, 20%, 0.33W, 1206, THICK FILM; Resistance:28ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 28R, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH5766 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28R, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH5766
Res, 28R, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH5766
RES, 28R, 20%, 0.33W, 1206, THICK FILM; Resistance:28ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 28R, 20%, 0.33W, 1206, THICK FILM; Resistance:28ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 28R, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH3173 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28R, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH3173
Res, 28R, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH3173
RES, 28R, 20%, 0.33W, 1206, THICK FILM; Resistance:28ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 28R, 20%, 0.33W, 1206, THICK FILM; Resistance:28ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH5766
Product Name Res, 28R, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 28 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614707-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers