Welwyn Components, Ltd. Res, 287R, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-287RMT1

Description
RES, 287R, 20%, 0.33W, 1206, THICK FILM; Resistance:287ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 287R, 20%, 0.33W, 1206, THICK FILM; Resistance:287ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 287R, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH1805 - Newark, An Avnet Company
Chicago, IL, United States
Res, 287R, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH1805
Res, 287R, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH1805
RES, 287R, 20%, 0.33W, 1206, THICK FILM; Resistance:287ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 287R, 20%, 0.33W, 1206, THICK FILM; Resistance:287ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 287R, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH0382 - Newark, An Avnet Company
Chicago, IL, United States
Res, 287R, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH0382
Res, 287R, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH0382
RES, 287R, 20%, 0.33W, 1206, THICK FILM; Resistance:287ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 287R, 20%, 0.33W, 1206, THICK FILM; Resistance:287ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH1805
Product Name Res, 287R, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 287 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details