Welwyn Components, Ltd. Res, 26R1, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-26R1KT1

Description
RES, 26R1, 10%, 0.33W, 1206, THICK FILM; Resistance:26.1ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 26R1, 10%, 0.33W, 1206, THICK FILM; Resistance:26.1ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 26R1, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH8201 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26R1, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH8201
Res, 26R1, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH8201
RES, 26R1, 10%, 0.33W, 1206, THICK FILM; Resistance:26.1ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 26R1, 10%, 0.33W, 1206, THICK FILM; Resistance:26.1ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 26R1, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH6292 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26R1, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH6292
Res, 26R1, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH6292
RES, 26R1, 10%, 0.33W, 1206, THICK FILM; Resistance:26.1ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 26R1, 10%, 0.33W, 1206, THICK FILM; Resistance:26.1ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH8201
Product Name Res, 26R1, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 26.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details