Welwyn Components, Ltd. Res, 267K, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-267KMT1

Description
RES, 267K, 20%, 0.33W, 1206, THICK FILM; Resistance:267kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 267K, 20%, 0.33W, 1206, THICK FILM; Resistance:267kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 267K, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH3162 - Newark, An Avnet Company
Chicago, IL, United States
Res, 267K, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH3162
Res, 267K, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH3162
RES, 267K, 20%, 0.33W, 1206, THICK FILM; Resistance:267kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 267K, 20%, 0.33W, 1206, THICK FILM; Resistance:267kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 267K, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH5752 - Newark, An Avnet Company
Chicago, IL, United States
Res, 267K, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH5752
Res, 267K, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH5752
RES, 267K, 20%, 0.33W, 1206, THICK FILM; Resistance:267kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 267K, 20%, 0.33W, 1206, THICK FILM; Resistance:267kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH3162
Product Name Res, 267K, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 267000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details