Welwyn Components, Ltd. Res, 24R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-24RKT1

Description
RES, 24R, 10%, 0.33W, 1206, THICK FILM; Resistance:24ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 24R, 10%, 0.33W, 1206, THICK FILM; Resistance:24ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 24R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH4773 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH4773
Res, 24R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH4773
RES, 24R, 10%, 0.33W, 1206, THICK FILM; Resistance:24ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 24R, 10%, 0.33W, 1206, THICK FILM; Resistance:24ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 03AH8019 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
03AH8019
Res, 24R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 03AH8019
RES, 24R, 10%, 0.33W, 1206, THICK FILM; Resistance:24ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 24R, 10%, 0.33W, 1206, THICK FILM; Resistance:24ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH4773
Product Name Res, 24R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 24 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details