Welwyn Components, Ltd. Res, 24R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-24RJT1

Description
RES, 24R, 5%, 0.33W, 1206, THICK FILM; Resistance:24ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 24R, 5%, 0.33W, 1206, THICK FILM; Resistance:24ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 24R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH3145 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH3145
Res, 24R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH3145
RES, 24R, 5%, 0.33W, 1206, THICK FILM; Resistance:24ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 24R, 5%, 0.33W, 1206, THICK FILM; Resistance:24ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH8306 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH8306
Res, 24R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH8306
RES, 24R, 5%, 0.33W, 1206, THICK FILM; Resistance:24ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 24R, 5%, 0.33W, 1206, THICK FILM; Resistance:24ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH3145
Product Name Res, 24R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 24 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details